Capital Lighting, Inc. P4668-20 Mid. Chandeliers-Glass Up 375987

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169085 Category: Chandeliers Glass: Etched Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169085 Category: Chandeliers Glass: Etched Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4668-20 Mid. Chandeliers-Glass Up - 375987 - Capital Lighting, Inc.
Columbus, OH, USA
P4668-20 Mid. Chandeliers-Glass Up
375987
P4668-20 Mid. Chandeliers-Glass Up 375987
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169085 Category: Chandeliers Glass: Etched Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Weight: 22
Product Name: Nine Light, 2 Tier Chandelier
UPC: 785247169085
Category: Chandeliers
Glass: Etched
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375987
Product Name P4668-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details