Capital Lighting, Inc. P4669-20 Mid. Chandeliers-Candle 375986

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 12 Product Name: Nine Light, 2 Tier Chandelier No Shade UPC: 785247169108 Category: Chandeliers Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 12 Product Name: Nine Light, 2 Tier Chandelier No Shade UPC: 785247169108 Category: Chandeliers Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4669-20 Mid. Chandeliers-Candle - 375986 - Capital Lighting, Inc.
Columbus, OH, USA
P4669-20 Mid. Chandeliers-Candle
375986
P4669-20 Mid. Chandeliers-Candle 375986
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 12 Product Name: Nine Light, 2 Tier Chandelier No Shade UPC: 785247169108 Category: Chandeliers Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Weight: 12
Product Name: Nine Light, 2 Tier Chandelier No Shade
UPC: 785247169108
Category: Chandeliers
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375986
Product Name P4669-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details