Capital Lighting, Inc. P4674-104 Mid. Chandeliers-Glass Up 375985

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 785247168811 Category: Chandeliers Glass: Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 785247168811 Category: Chandeliers Glass: Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4674-104 Mid. Chandeliers-Glass Up - 375985 - Capital Lighting, Inc.
Columbus, OH, USA
P4674-104 Mid. Chandeliers-Glass Up
375985
P4674-104 Mid. Chandeliers-Glass Up 375985
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 785247168811 Category: Chandeliers Glass: Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.50
Length 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 20
Product Name: Five Light Chandelier
UPC: 785247168811
Category: Chandeliers
Glass: Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375985
Product Name P4674-104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details