Capital Lighting, Inc. P4671-81 Mid. Chandeliers-Glass Up 375981

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Six Light Chandelier UPC: 785247168743 Category: Chandeliers Glass: Etched Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Six Light Chandelier UPC: 785247168743 Category: Chandeliers Glass: Etched Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4671-81 Mid. Chandeliers-Glass Up - 375981 - Capital Lighting, Inc.
Columbus, OH, USA
P4671-81 Mid. Chandeliers-Glass Up
375981
P4671-81 Mid. Chandeliers-Glass Up 375981
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Six Light Chandelier UPC: 785247168743 Category: Chandeliers Glass: Etched Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Nickel
Weight: 20
Product Name: Six Light Chandelier
UPC: 785247168743
Category: Chandeliers
Glass: Etched
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375981
Product Name P4671-81 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details