Capital Lighting, Inc. P4672-81 Mid. Chandeliers-Glass Up 375980

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 785247168705 Category: Chandeliers Glass: Etched Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 785247168705 Category: Chandeliers Glass: Etched Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4672-81 Mid. Chandeliers-Glass Up - 375980 - Capital Lighting, Inc.
Columbus, OH, USA
P4672-81 Mid. Chandeliers-Glass Up
375980
P4672-81 Mid. Chandeliers-Glass Up 375980
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 785247168705 Category: Chandeliers Glass: Etched Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Nickel
Weight: 28
Product Name: Nine Light Chandelier
UPC: 785247168705
Category: Chandeliers
Glass: Etched
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375980
Product Name P4672-81 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details