Capital Lighting, Inc. P3937-09 Foyer/Hall Lanterns-Glass w/Frame 375979

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Two Light Foyer W/Glass Shade UPC: 785247169467 Category: Hall & Foyer Glass: Etched Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Two Light Foyer W/Glass Shade UPC: 785247169467 Category: Hall & Foyer Glass: Etched Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3937-09 Foyer/Hall Lanterns-Glass w/Frame - 375979 - Capital Lighting, Inc.
Columbus, OH, USA
P3937-09 Foyer/Hall Lanterns-Glass w/Frame
375979
P3937-09 Foyer/Hall Lanterns-Glass w/Frame 375979
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Two Light Foyer W/Glass Shade UPC: 785247169467 Category: Hall & Foyer Glass: Etched Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 17
Product Name: Two Light Foyer W/Glass Shade
UPC: 785247169467
Category: Hall & Foyer
Glass: Etched
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375979
Product Name P3937-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details