Capital Lighting, Inc. P3939-09 Semi-Flush Mts.-Drum Shade 375976

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.13 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Semi Flush UPC: 785247167128 Category: Chandeliers Glass: Fabric Shade Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.13 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Semi Flush UPC: 785247167128 Category: Chandeliers Glass: Fabric Shade Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3939-09 Semi-Flush Mts.-Drum Shade - 375976 - Capital Lighting, Inc.
Columbus, OH, USA
P3939-09 Semi-Flush Mts.-Drum Shade
375976
P3939-09 Semi-Flush Mts.-Drum Shade 375976
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.13 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Semi Flush UPC: 785247167128 Category: Chandeliers Glass: Fabric Shade Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.13
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Semi Flush
UPC: 785247167128
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375976
Product Name P3939-09 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details