Capital Lighting, Inc. P3942-20 Flush Mounts-Cage Style 375975

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 15 Product Name: Two Light Flush Mount UPC: 785247168149 Category: Close To Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 15 Product Name: Two Light Flush Mount UPC: 785247168149 Category: Close To Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3942-20 Flush Mounts-Cage Style - 375975 - Capital Lighting, Inc.
Columbus, OH, USA
P3942-20 Flush Mounts-Cage Style
375975
P3942-20 Flush Mounts-Cage Style 375975
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 15 Product Name: Two Light Flush Mount UPC: 785247168149 Category: Close To Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.38
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Weight: 15
Product Name: Two Light Flush Mount
UPC: 785247168149
Category: Close To Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375975
Product Name P3942-20 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details