Capital Lighting, Inc. P3938-104 Pendants-Fabric Shade 375974

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 22 Product Name: Two Light Foyer Pendant UPC: 785247167333 Category: Hall & Foyer Glass: Fabric Shade Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 22 Product Name: Two Light Foyer Pendant UPC: 785247167333 Category: Hall & Foyer Glass: Fabric Shade Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P3938-104 Pendants-Fabric Shade - 375974 - Capital Lighting, Inc.
Columbus, OH, USA
P3938-104 Pendants-Fabric Shade
375974
P3938-104 Pendants-Fabric Shade 375974
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 22 Product Name: Two Light Foyer Pendant UPC: 785247167333 Category: Hall & Foyer Glass: Fabric Shade Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 27.75
Length 27.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 22
Product Name: Two Light Foyer Pendant
UPC: 785247167333
Category: Hall & Foyer
Glass: Fabric Shade
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375974
Product Name P3938-104 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details