Capital Lighting, Inc. P3941-20 Flush Mounts-Cage Style 375970

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 10.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Flush Mount UPC: 785247168125 Category: Close To Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 10.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Flush Mount UPC: 785247168125 Category: Close To Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3941-20 Flush Mounts-Cage Style - 375970 - Capital Lighting, Inc.
Columbus, OH, USA
P3941-20 Flush Mounts-Cage Style
375970
P3941-20 Flush Mounts-Cage Style 375970
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 10.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Flush Mount UPC: 785247168125 Category: Close To Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 10.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 14
Product Name: One Light Flush Mount
UPC: 785247168125
Category: Close To Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375970
Product Name P3941-20 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details