Capital Lighting, Inc. P3957-74 Flush Mounts-Other 375960

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Length 3.50 Bulb Type: Circline Qty: 5 Wattage: 22 Finish: Venetian Bronze Weight: 20 Product Name: Five Light Ctc UPC: 785247168620 Category: Close To Ceiling Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Length 3.50 Bulb Type: Circline Qty: 5 Wattage: 22 Finish: Venetian Bronze Weight: 20 Product Name: Five Light Ctc UPC: 785247168620 Category: Close To Ceiling Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
P3957-74 Flush Mounts-Other - 375960 - Capital Lighting, Inc.
Columbus, OH, USA
P3957-74 Flush Mounts-Other
375960
P3957-74 Flush Mounts-Other 375960
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Length 3.50 Bulb Type: Circline Qty: 5 Wattage: 22 Finish: Venetian Bronze Weight: 20 Product Name: Five Light Ctc UPC: 785247168620 Category: Close To Ceiling Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 3.50
Length 3.50
Bulb
Type: Circline
Qty: 5
Wattage: 22
Finish: Venetian Bronze
Weight: 20
Product Name: Five Light Ctc
UPC: 785247168620
Category: Close To Ceiling
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375960
Product Name P3957-74 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details