Capital Lighting, Inc. P4663-09 Mid. Chandeliers-Glass Up 375959

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Nine Light (6+3) Chandelier UPC: 785247168859 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Nine Light (6+3) Chandelier UPC: 785247168859 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4663-09 Mid. Chandeliers-Glass Up - 375959 - Capital Lighting, Inc.
Columbus, OH, USA
P4663-09 Mid. Chandeliers-Glass Up
375959
P4663-09 Mid. Chandeliers-Glass Up 375959
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Nine Light (6+3) Chandelier UPC: 785247168859 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.75
Length 23.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 25
Product Name: Nine Light (6+3) Chandelier
UPC: 785247168859
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375959
Product Name P4663-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details