Capital Lighting, Inc. P4664-20 Mid. Chandeliers-Glass Up 375956

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 785247169009 Category: Chandeliers Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 785247169009 Category: Chandeliers Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4664-20 Mid. Chandeliers-Glass Up - 375956 - Capital Lighting, Inc.
Columbus, OH, USA
P4664-20 Mid. Chandeliers-Glass Up
375956
P4664-20 Mid. Chandeliers-Glass Up 375956
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 785247169009 Category: Chandeliers Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 785247169009
Category: Chandeliers
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375956
Product Name P4664-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details