Capital Lighting, Inc. P4666-20 Mid. Chandeliers-Glass Up 375952

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 785247169047 Category: Chandeliers Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 785247169047 Category: Chandeliers Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4666-20 Mid. Chandeliers-Glass Up - 375952 - Capital Lighting, Inc.
Columbus, OH, USA
P4666-20 Mid. Chandeliers-Glass Up
375952
P4666-20 Mid. Chandeliers-Glass Up 375952
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 785247169047 Category: Chandeliers Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 13
Product Name: Five Light Chandelier
UPC: 785247169047
Category: Chandeliers
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375952
Product Name P4666-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details