Capital Lighting, Inc. P4665-20 Mid. Chandeliers-Candle 375951

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: Three Light Chandelier No Shade UPC: 785247169023 Category: Chandeliers Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: Three Light Chandelier No Shade UPC: 785247169023 Category: Chandeliers Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4665-20 Mid. Chandeliers-Candle - 375951 - Capital Lighting, Inc.
Columbus, OH, USA
P4665-20 Mid. Chandeliers-Candle
375951
P4665-20 Mid. Chandeliers-Candle 375951
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: Three Light Chandelier No Shade UPC: 785247169023 Category: Chandeliers Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 4
Product Name: Three Light Chandelier No Shade
UPC: 785247169023
Category: Chandeliers
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375951
Product Name P4665-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details