Capital Lighting, Inc. P4666-09 Mid. Chandeliers-Glass Up 375950

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Five Light Chandelier UPC: 785247169030 Category: Chandeliers Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Five Light Chandelier UPC: 785247169030 Category: Chandeliers Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4666-09 Mid. Chandeliers-Glass Up - 375950 - Capital Lighting, Inc.
Columbus, OH, USA
P4666-09 Mid. Chandeliers-Glass Up
375950
P4666-09 Mid. Chandeliers-Glass Up 375950
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Five Light Chandelier UPC: 785247169030 Category: Chandeliers Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Five Light Chandelier
UPC: 785247169030
Category: Chandeliers
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375950
Product Name P4666-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details