Capital Lighting, Inc. P3954-09 Semi-Flush Mts.-Other 375948

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Convertible UPC: 785247168835 Category: Pendants Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Convertible UPC: 785247168835 Category: Pendants Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3954-09 Semi-Flush Mts.-Other - 375948 - Capital Lighting, Inc.
Columbus, OH, USA
P3954-09 Semi-Flush Mts.-Other
375948
P3954-09 Semi-Flush Mts.-Other 375948
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Convertible UPC: 785247168835 Category: Pendants Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Convertible
UPC: 785247168835
Category: Pendants
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375948
Product Name P3954-09 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details