Capital Lighting, Inc. P3944-77 Pendants-Bowl Style 375947

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 17 Product Name: Three Light Inverted Pendant UPC: 785247169658 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 17 Product Name: Three Light Inverted Pendant UPC: 785247169658 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3944-77 Pendants-Bowl Style - 375947 - Capital Lighting, Inc.
Columbus, OH, USA
P3944-77 Pendants-Bowl Style
375947
P3944-77 Pendants-Bowl Style 375947
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 17 Product Name: Three Light Inverted Pendant UPC: 785247169658 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.50
Length 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Weight: 17
Product Name: Three Light Inverted Pendant
UPC: 785247169658
Category: Hall & Foyer
Glass: Etched Inside Sprayed White
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375947
Product Name P3944-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details