Capital Lighting, Inc. P3953-81 Flush Mounts-Bowl Style 375945

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 785247168699 Category: Close To Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 785247168699 Category: Close To Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3953-81 Flush Mounts-Bowl Style - 375945 - Capital Lighting, Inc.
Columbus, OH, USA
P3953-81 Flush Mounts-Bowl Style
375945
P3953-81 Flush Mounts-Bowl Style 375945
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 785247168699 Category: Close To Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Nickel
Weight: 8
Product Name: Two Light Flush Mount
UPC: 785247168699
Category: Close To Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375945
Product Name P3953-81 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details