Capital Lighting, Inc. P3945-09 Pendants-Bowl Style 375944

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 17 Product Name: Three Light Foyer UPC: 785247169665 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 17 Product Name: Three Light Foyer UPC: 785247169665 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3945-09 Pendants-Bowl Style - 375944 - Capital Lighting, Inc.
Columbus, OH, USA
P3945-09 Pendants-Bowl Style
375944
P3945-09 Pendants-Bowl Style 375944
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 17 Product Name: Three Light Foyer UPC: 785247169665 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 29.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 17
Product Name: Three Light Foyer
UPC: 785247169665
Category: Hall & Foyer
Glass: Etched Inside Sprayed White
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375944
Product Name P3945-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details