Capital Lighting, Inc. P3947-104 Foyer/Hall Lanterns-Glass w/Frame 375941

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: One Light Large Foyer Pendant UPC: 785247168477 Category: Hall & Foyer Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: One Light Large Foyer Pendant UPC: 785247168477 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3947-104 Foyer/Hall Lanterns-Glass w/Frame - 375941 - Capital Lighting, Inc.
Columbus, OH, USA
P3947-104 Foyer/Hall Lanterns-Glass w/Frame
375941
P3947-104 Foyer/Hall Lanterns-Glass w/Frame 375941
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: One Light Large Foyer Pendant UPC: 785247168477 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 44.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 19
Product Name: One Light Large Foyer Pendant
UPC: 785247168477
Category: Hall & Foyer
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375941
Product Name P3947-104 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details