Capital Lighting, Inc. P4440-09EBWB Mini Chandeliers-Glass Shade 375936

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 785247166930 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 785247166930 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'

Suppliers

Company
Product
Description
Supplier Links
P4440-09EBWB Mini Chandeliers-Glass Shade - 375936 - Capital Lighting, Inc.
Columbus, OH, USA
P4440-09EBWB Mini Chandeliers-Glass Shade
375936
P4440-09EBWB Mini Chandeliers-Glass Shade 375936
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 785247166930 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 16
Product Name: Three Light Chandelier
UPC: 785247166930
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 8'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375936
Product Name P4440-09EBWB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details