Capital Lighting, Inc. P4441-20 Mid. Chandeliers-Glass Up 375935

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247166862 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247166862 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4441-20 Mid. Chandeliers-Glass Up - 375935 - Capital Lighting, Inc.
Columbus, OH, USA
P4441-20 Mid. Chandeliers-Glass Up
375935
P4441-20 Mid. Chandeliers-Glass Up 375935
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247166862 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 18
Product Name: Six Light Chandelier
UPC: 785247166862
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375935
Product Name P4441-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details