Capital Lighting, Inc. P4440-09 Mini Chandeliers-Glass Shade 375934

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 785247166831 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 785247166831 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'

Suppliers

Company
Product
Description
Supplier Links
P4440-09 Mini Chandeliers-Glass Shade - 375934 - Capital Lighting, Inc.
Columbus, OH, USA
P4440-09 Mini Chandeliers-Glass Shade
375934
P4440-09 Mini Chandeliers-Glass Shade 375934
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 785247166831 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 16
Product Name: Three Light Chandelier
UPC: 785247166831
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 8'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375934
Product Name P4440-09 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details