Capital Lighting, Inc. P4440-20EBWB Mini Chandeliers-Glass Shade 375931

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 785247166947 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 785247166947 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'

Suppliers

Company
Product
Description
Supplier Links
P4440-20EBWB Mini Chandeliers-Glass Shade - 375931 - Capital Lighting, Inc.
Columbus, OH, USA
P4440-20EBWB Mini Chandeliers-Glass Shade
375931
P4440-20EBWB Mini Chandeliers-Glass Shade 375931
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 785247166947 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 8'

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 16
Product Name: Three Light Chandelier
UPC: 785247166947
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 8'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375931
Product Name P4440-20EBWB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details