Capital Lighting, Inc. P4662-09 Mid. Chandeliers-Glass Up 375928

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.25 Length 13.25 Extension: 16.63 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Six Light Oval Chandelier UPC: 785247168873 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.25 Length 13.25 Extension: 16.63 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Six Light Oval Chandelier UPC: 785247168873 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4662-09 Mid. Chandeliers-Glass Up - 375928 - Capital Lighting, Inc.
Columbus, OH, USA
P4662-09 Mid. Chandeliers-Glass Up
375928
P4662-09 Mid. Chandeliers-Glass Up 375928
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.25 Length 13.25 Extension: 16.63 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Six Light Oval Chandelier UPC: 785247168873 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 13.25
Length 13.25
Extension: 16.63
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 19
Product Name: Six Light Oval Chandelier
UPC: 785247168873
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375928
Product Name P4662-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details