Capital Lighting, Inc. P4661-09 Mid. Chandeliers-Glass Down 375925

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Six Light Chandelier Up/Down UPC: 785247168880 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Six Light Chandelier Up/Down UPC: 785247168880 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4661-09 Mid. Chandeliers-Glass Down - 375925 - Capital Lighting, Inc.
Columbus, OH, USA
P4661-09 Mid. Chandeliers-Glass Down
375925
P4661-09 Mid. Chandeliers-Glass Down 375925
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Six Light Chandelier Up/Down UPC: 785247168880 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Six Light Chandelier Up/Down
UPC: 785247168880
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375925
Product Name P4661-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details