Capital Lighting, Inc. P4645-104WB Mid. Chandeliers-Drum Shades 375924

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 24.00 Length 24.00 Bulb Type: E-12 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier W/Bulb UPC: 785247168408 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 24.00 Length 24.00 Bulb Type: E-12 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier W/Bulb UPC: 785247168408 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4645-104WB Mid. Chandeliers-Drum Shades - 375924 - Capital Lighting, Inc.
Columbus, OH, USA
P4645-104WB Mid. Chandeliers-Drum Shades
375924
P4645-104WB Mid. Chandeliers-Drum Shades 375924
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 24.00 Length 24.00 Bulb Type: E-12 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier W/Bulb UPC: 785247168408 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.88
Height: 24.00
Length 24.00
Bulb
Type: E-12
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 20
Product Name: Five Light Chandelier W/Bulb
UPC: 785247168408
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375924
Product Name P4645-104WB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details