Capital Lighting, Inc. P4649-09WB Mid. Chandeliers-Glass Up 375921

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Length 20.50 Bulb Type: Halogen Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier W/Bulb (K9 Crystal) UPC: 785247168293 Category: Chandeliers Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Length 20.50 Bulb Type: Halogen Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier W/Bulb (K9 Crystal) UPC: 785247168293 Category: Chandeliers Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4649-09WB Mid. Chandeliers-Glass Up - 375921 - Capital Lighting, Inc.
Columbus, OH, USA
P4649-09WB Mid. Chandeliers-Glass Up
375921
P4649-09WB Mid. Chandeliers-Glass Up 375921
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Length 20.50 Bulb Type: Halogen Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier W/Bulb (K9 Crystal) UPC: 785247168293 Category: Chandeliers Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.50
Length 20.50
Bulb
Type: Halogen
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 21
Product Name: Five Light Chandelier W/Bulb (K9 Crystal)
UPC: 785247168293
Category: Chandeliers
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375921
Product Name P4649-09WB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details