Capital Lighting, Inc. P4632-09 Mid. Chandeliers-Candle 375918

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247167005 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247167005 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P4632-09 Mid. Chandeliers-Candle - 375918 - Capital Lighting, Inc.
Columbus, OH, USA
P4632-09 Mid. Chandeliers-Candle
375918
P4632-09 Mid. Chandeliers-Candle 375918
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247167005 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 12
Product Name: Three Light Chandelier
UPC: 785247167005
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Csa
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375918
Product Name P4632-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details