Capital Lighting, Inc. P4619-09 Island/Pool Table-3 Light Bar 375914

Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Linear Chandelier UPC: 785247168095 Category: Chandeliers Glass: Etched Linen Wire: 15'
Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Linear Chandelier UPC: 785247168095 Category: Chandeliers Glass: Etched Linen Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4619-09 Island/Pool Table-3 Light Bar - 375914 - Capital Lighting, Inc.
Columbus, OH, USA
P4619-09 Island/Pool Table-3 Light Bar
375914
P4619-09 Island/Pool Table-3 Light Bar 375914
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Linear Chandelier UPC: 785247168095 Category: Chandeliers Glass: Etched Linen Wire: 15'

PRODUCT DETAILS / SPECS
Height: 20.00
Length 20.00
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 18
Product Name: Four Light Linear Chandelier
UPC: 785247168095
Category: Chandeliers
Glass: Etched Linen
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375914
Product Name P4619-09 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details