Capital Lighting, Inc. P4635-09 Mid. Chandeliers-Candle 375907

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Six Light Chandelier UPC: 785247167029 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Six Light Chandelier UPC: 785247167029 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P4635-09 Mid. Chandeliers-Candle - 375907 - Capital Lighting, Inc.
Columbus, OH, USA
P4635-09 Mid. Chandeliers-Candle
375907
P4635-09 Mid. Chandeliers-Candle 375907
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Six Light Chandelier UPC: 785247167029 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 14
Product Name: Six Light Chandelier
UPC: 785247167029
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Csa
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375907
Product Name P4635-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details