Capital Lighting, Inc. P4638-09 Mid. Chandeliers-Candle 375906

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.38 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Nine Light Chandelier UPC: 785247167043 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.38 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Nine Light Chandelier UPC: 785247167043 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4638-09 Mid. Chandeliers-Candle - 375906 - Capital Lighting, Inc.
Columbus, OH, USA
P4638-09 Mid. Chandeliers-Candle
375906
P4638-09 Mid. Chandeliers-Candle 375906
PRODUCT DETAILS / SPECS Width/Dia: 29.38 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Nine Light Chandelier UPC: 785247167043 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.38
Height: 31.00
Length 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 15
Product Name: Nine Light Chandelier
UPC: 785247167043
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Csa
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375906
Product Name P4638-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details