Capital Lighting, Inc. P4642-77 Mid. Chandeliers-Glass Up 375905

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 785247169573 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 785247169573 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4642-77 Mid. Chandeliers-Glass Up - 375905 - Capital Lighting, Inc.
Columbus, OH, USA
P4642-77 Mid. Chandeliers-Glass Up
375905
P4642-77 Mid. Chandeliers-Glass Up 375905
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 785247169573 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 20.75
Length 20.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Forged Bronze
Weight: 15
Product Name: Five Light Chandelier
UPC: 785247169573
Category: Chandeliers
Glass: Etched Inside Sprayed White
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375905
Product Name P4642-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details