Capital Lighting, Inc. P4638-20 Mid. Chandeliers-Candle 375903

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.38 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 15 Product Name: Nine Light Chandelier UPC: 785247167050 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.38 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 15 Product Name: Nine Light Chandelier UPC: 785247167050 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4638-20 Mid. Chandeliers-Candle - 375903 - Capital Lighting, Inc.
Columbus, OH, USA
P4638-20 Mid. Chandeliers-Candle
375903
P4638-20 Mid. Chandeliers-Candle 375903
PRODUCT DETAILS / SPECS Width/Dia: 29.38 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 15 Product Name: Nine Light Chandelier UPC: 785247167050 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.38
Height: 31.00
Length 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Weight: 15
Product Name: Nine Light Chandelier
UPC: 785247167050
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Csa
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375903
Product Name P4638-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details