Capital Lighting, Inc. UPPA5007IS Large Chandeliers-Candle 375889

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 22.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Imperial Silver Weight: 54 Product Name: Seven Light Chandelier UPC: 611728183175 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 22.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Imperial Silver Weight: 54 Product Name: Seven Light Chandelier UPC: 611728183175 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPPA5007IS Large Chandeliers-Candle - 375889 - Capital Lighting, Inc.
Columbus, OH, USA
UPPA5007IS Large Chandeliers-Candle
375889
UPPA5007IS Large Chandeliers-Candle 375889
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 22.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Imperial Silver Weight: 54 Product Name: Seven Light Chandelier UPC: 611728183175 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Imperial Silver
Weight: 54
Product Name: Seven Light Chandelier
UPC: 611728183175
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375889
Product Name UPPA5007IS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details