Capital Lighting, Inc. UPTR5007WT Mid. Chandeliers-Other 375888

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Western Bronze Weight: 28 Product Name: Six Light Chandelier UPC: 611728183236 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Western Bronze Weight: 28 Product Name: Six Light Chandelier UPC: 611728183236 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPTR5007WT Mid. Chandeliers-Other - 375888 - Capital Lighting, Inc.
Columbus, OH, USA
UPTR5007WT Mid. Chandeliers-Other
375888
UPTR5007WT Mid. Chandeliers-Other 375888
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Western Bronze Weight: 28 Product Name: Six Light Chandelier UPC: 611728183236 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: A-19
Qty: 6
Wattage: 60
Finish: Western Bronze
Weight: 28
Product Name: Six Light Chandelier
UPC: 611728183236
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375888
Product Name UPTR5007WT Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details