Capital Lighting, Inc. UPPA8701IS Sconces-Single Glass 375887

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183182 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183182 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPPA8701IS Sconces-Single Glass - 375887 - Capital Lighting, Inc.
Columbus, OH, USA
UPPA8701IS Sconces-Single Glass
375887
UPPA8701IS Sconces-Single Glass 375887
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183182 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Imperial Silver
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728183182
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375887
Product Name UPPA8701IS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details