Capital Lighting, Inc. UPSP2822IS Pendants-Bowl Style 375881

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Imperial Silver Weight: 22 Product Name: Four Light Pendant UPC: 611728183526 Category: Pendant Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Imperial Silver Weight: 22 Product Name: Four Light Pendant UPC: 611728183526 Category: Pendant Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPSP2822IS Pendants-Bowl Style - 375881 - Capital Lighting, Inc.
Columbus, OH, USA
UPSP2822IS Pendants-Bowl Style
375881
UPSP2822IS Pendants-Bowl Style 375881
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Imperial Silver Weight: 22 Product Name: Four Light Pendant UPC: 611728183526 Category: Pendant Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Imperial Silver
Weight: 22
Product Name: Four Light Pendant
UPC: 611728183526
Category: Pendant
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375881
Product Name UPSP2822IS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details