Capital Lighting, Inc. TF1176TVB Lamps-Table Lamps 375862

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Length 24.50 Extension: 16 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Table Lamp UPC: 611728179901 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Length 24.50 Extension: 16 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Table Lamp UPC: 611728179901 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1176TVB Lamps-Table Lamps - 375862 - Capital Lighting, Inc.
Columbus, OH, USA
TF1176TVB Lamps-Table Lamps
375862
TF1176TVB Lamps-Table Lamps 375862
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Length 24.50 Extension: 16 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Table Lamp UPC: 611728179901 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Length 24.50
Extension: 16
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 25
Product Name: Two Light Table Lamp
UPC: 611728179901
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375862
Product Name TF1176TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details