Capital Lighting, Inc. UPPA5005IS Mid. Chandeliers-Candle 375858

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Imperial Silver Weight: 36 Product Name: Five Light Chandelier UPC: 611728183168 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Imperial Silver Weight: 36 Product Name: Five Light Chandelier UPC: 611728183168 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPPA5005IS Mid. Chandeliers-Candle - 375858 - Capital Lighting, Inc.
Columbus, OH, USA
UPPA5005IS Mid. Chandeliers-Candle
375858
UPPA5005IS Mid. Chandeliers-Candle 375858
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Imperial Silver Weight: 36 Product Name: Five Light Chandelier UPC: 611728183168 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Imperial Silver
Weight: 36
Product Name: Five Light Chandelier
UPC: 611728183168
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375858
Product Name UPPA5005IS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details