Capital Lighting, Inc. UPFT1814IS Pendants-Glass Down 375856

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 10 Product Name: One Light Pendant UPC: 611728183335 Category: Pendant Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 10 Product Name: One Light Pendant UPC: 611728183335 Category: Pendant Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPFT1814IS Pendants-Glass Down - 375856 - Capital Lighting, Inc.
Columbus, OH, USA
UPFT1814IS Pendants-Glass Down
375856
UPFT1814IS Pendants-Glass Down 375856
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 10 Product Name: One Light Pendant UPC: 611728183335 Category: Pendant Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Silver
Weight: 10
Product Name: One Light Pendant
UPC: 611728183335
Category: Pendant
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375856
Product Name UPFT1814IS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details