Capital Lighting, Inc. UPMM8701WT Sconces-Other 375855

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: One Light Wall Fixture UPC: 611728183311 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: One Light Wall Fixture UPC: 611728183311 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPMM8701WT Sconces-Other - 375855 - Capital Lighting, Inc.
Columbus, OH, USA
UPMM8701WT Sconces-Other
375855
UPMM8701WT Sconces-Other 375855
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: One Light Wall Fixture UPC: 611728183311 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Extension: 9
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Western Bronze
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728183311
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375855
Product Name UPMM8701WT Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details