Capital Lighting, Inc. UPFT1810IS Mini Pendants-Rod 375854

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.50 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 10 Product Name: One Light Pendant UPC: 611728183328 Category: Pendant Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.50 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 10 Product Name: One Light Pendant UPC: 611728183328 Category: Pendant Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPFT1810IS Mini Pendants-Rod - 375854 - Capital Lighting, Inc.
Columbus, OH, USA
UPFT1810IS Mini Pendants-Rod
375854
UPFT1810IS Mini Pendants-Rod 375854
PRODUCT DETAILS / SPECS Width/Dia: 1.50 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 10 Product Name: One Light Pendant UPC: 611728183328 Category: Pendant Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 1.50
Height: 6.50
Bulb
Type: G-9
Qty: 1
Wattage: 100
Finish: Imperial Silver
Weight: 10
Product Name: One Light Pendant
UPC: 611728183328
Category: Pendant
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375854
Product Name UPFT1810IS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details