Capital Lighting, Inc. UPFT1820IS Pendants-Glass Down 375853

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 30 Product Name: Three Light Pendant UPC: 611728183342 Category: Pendant Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 30 Product Name: Three Light Pendant UPC: 611728183342 Category: Pendant Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPFT1820IS Pendants-Glass Down - 375853 - Capital Lighting, Inc.
Columbus, OH, USA
UPFT1820IS Pendants-Glass Down
375853
UPFT1820IS Pendants-Glass Down 375853
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 30 Product Name: Three Light Pendant UPC: 611728183342 Category: Pendant Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Imperial Silver
Weight: 30
Product Name: Three Light Pendant
UPC: 611728183342
Category: Pendant
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375853
Product Name UPFT1820IS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details