Capital Lighting, Inc. TFAN1714RS Semi-Flush Mts.-Bowl Style 375838

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Russet Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728183090 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Russet Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728183090 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAN1714RS Semi-Flush Mts.-Bowl Style - 375838 - Capital Lighting, Inc.
Columbus, OH, USA
TFAN1714RS Semi-Flush Mts.-Bowl Style
375838
TFAN1714RS Semi-Flush Mts.-Bowl Style 375838
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Russet Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728183090 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Russet
Weight: 11
Product Name: Two Light Semi Flush Mount
UPC: 611728183090
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375838
Product Name TFAN1714RS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details