Capital Lighting, Inc. TFZA1510WT Mini Pendants-Rod 375829

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.50 Length 45.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728180280 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.50 Length 45.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728180280 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFZA1510WT Mini Pendants-Rod - 375829 - Capital Lighting, Inc.
Columbus, OH, USA
TFZA1510WT Mini Pendants-Rod
375829
TFZA1510WT Mini Pendants-Rod 375829
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.50 Length 45.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728180280 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 45.50
Length 45.50
Extension: 5.5
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Western Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728180280
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375829
Product Name TFZA1510WT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details