Capital Lighting, Inc. UPCL8701BN Sconces-Single Glass 375828

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183229 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183229 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPCL8701BN Sconces-Single Glass - 375828 - Capital Lighting, Inc.
Columbus, OH, USA
UPCL8701BN Sconces-Single Glass
375828
UPCL8701BN Sconces-Single Glass 375828
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183229 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Extension: 6
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728183229
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375828
Product Name UPCL8701BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details