Capital Lighting, Inc. TFZA2818WT Pendants-Bowl Style 375824

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Length 13.00 Extension: 18 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 36 Product Name: Three Light Pendant UPC: 611728180303 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Length 13.00 Extension: 18 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 36 Product Name: Three Light Pendant UPC: 611728180303 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFZA2818WT Pendants-Bowl Style - 375824 - Capital Lighting, Inc.
Columbus, OH, USA
TFZA2818WT Pendants-Bowl Style
375824
TFZA2818WT Pendants-Bowl Style 375824
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Length 13.00 Extension: 18 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 36 Product Name: Three Light Pendant UPC: 611728180303 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Length 13.00
Extension: 18
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Western Bronze
Weight: 36
Product Name: Three Light Pendant
UPC: 611728180303
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375824
Product Name TFZA2818WT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details