Capital Lighting, Inc. UPAR8601C Bathroom Fixtures-Two Lights 375823

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light One Light Bath Fixture UPC: 611728183403 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light One Light Bath Fixture UPC: 611728183403 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPAR8601C Bathroom Fixtures-Two Lights - 375823 - Capital Lighting, Inc.
Columbus, OH, USA
UPAR8601C Bathroom Fixtures-Two Lights
375823
UPAR8601C Bathroom Fixtures-Two Lights 375823
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light One Light Bath Fixture UPC: 611728183403 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light One Light Bath Fixture
UPC: 611728183403
Category: Bath
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375823
Product Name UPAR8601C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details